ASUS logo

ASUS P8P67-M motherboard LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120635
Info modified on:
30 Oct 2024, 13:06:47
Short summary description ASUS P8P67-M motherboard LGA 1155 (Socket H2) micro ATX:

ASUS P8P67-M, Intel, LGA 1155 (Socket H2), 32 GB, Non-ECC, 1066,1333,1600,1866,2133 MHz, Realtek RTL8111E

Long summary description ASUS P8P67-M motherboard LGA 1155 (Socket H2) micro ATX:

ASUS P8P67-M. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.