ASUS logo

ASUS P8P67 EVO motherboard LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127163
Info modified on:
12 Jun 2018, 16:26:28
Short summary description ASUS P8P67 EVO motherboard LGA 1155 (Socket H2) ATX:

ASUS P8P67 EVO, Intel, LGA 1155 (Socket H2), 32 GB, 1066,1333,1600,2133 MHz, 0, 1, 5, 10, Bluetooth v2.1 + EDR

Long summary description ASUS P8P67 EVO motherboard LGA 1155 (Socket H2) ATX:

ASUS P8P67 EVO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, Supported memory clock speeds: 1066,1333,1600,2133 MHz. RAID levels: 0, 1, 5, 10. Networking features: Bluetooth v2.1 + EDR. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.