ASUS logo

ASUS P8P67 DELUXE REV3.0 Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166659
Info modified on:
30 Oct 2024, 13:09:35
Short summary description ASUS P8P67 DELUXE REV3.0 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 DELUXE REV3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC

Long summary description ASUS P8P67 DELUXE REV3.0 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 DELUXE REV3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67. BIOS memory size: 32 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.