ASUS logo

ASUS P8H61-M LX2 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
487182
Info modified on:
30 Oct 2024, 13:06:44
Short summary description ASUS P8H61-M LX2 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX2, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 8 GB, DIMM

Long summary description ASUS P8H61-M LX2 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX2. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Graphics card family: Intel, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.