ASUS logo

ASUS P8H61-M LX motherboard Intel® H61 LGA 1155 (Socket H2) mini ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314924
Info modified on:
30 Oct 2024, 13:09:19
Short summary description ASUS P8H61-M LX motherboard Intel® H61 LGA 1155 (Socket H2) mini ATX:

ASUS P8H61-M LX, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description ASUS P8H61-M LX motherboard Intel® H61 LGA 1155 (Socket H2) mini ATX:

ASUS P8H61-M LX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.