location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8B75-M/CSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8B75-M/CSM
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H61 VIA VT1708S 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA, SATA II, SATA III
  • - Intel 1024
  • - BIOS type: AMI 16 Mbit ACPI version: 2.0a
  • - Fast Ethernet, Gigabit Ethernet
Long product name ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8B75-M/CSM - Intel Socket 1155, 22nm/33nm, Intel B75, 4 x DIMM Max. 32GB DDR3, 2048 x 1536, SATA 3Gb/s, SATA 6Gb/s, USB 3.0, Black
More>>>
ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P8B75-M/CSM
Ultimate B75 platform with enhanced graphics and an integrated business solution
- ASUS UEFI BIOS – Experience the most friendly BIOS interface ever;
- GPU Boost – Enjoy great graphic performance with your iGPU;
- LucidLogix® Virtu MVP;
- PCIe 3.0 – Improve your graphic performance with incredible data speed;
- SATA 6G / USB 3.0 – The latest data transfer technology.

CPU, Chipset and Graphics Features

LGA1155 Intel® 3rd/2nd Generation Processors Ready
This motherboard supports the Intel® 3rd/2nd generation processors in the LGA1155 package , with iGPU, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes. This provides great graphics performance. Intel® 3rd/2nd generation processors are among the most powerful and energy efficient CPUs in the world.

Intel® B75 Express Chipset
The Intel® B75 Express Chipset is the lates single-chipset design to support socket 1155 Intel® 3rd/2nd generation processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally,B75 chipset provides 4 USB 3.0 ports for 10 times faster data retrieval speed. Moreover, Intel® B75 Express Chipset can also enable iGPU function, letting users enjoy the latest Intel® integrated graphic performance.

PCIe 3.0 Ready
PCI Express® 3.0 (PCIe 3.0) is the latest PCI Express bus standard with improved encoding schemes that provide twice the performance of current PCIe 2.0. Total bandwidth for a x16 link reaches a maximum of 32GB/s, double the 16GB/s of PCIe 2.0 (in x16 mode). As such, PCIe 3.0 provides users unprecedented data speeds, combined with the convenience and seamless transition offered by complete backward compatibility with PCIe 1.0 and PCIe 2.0 devices. PCIe 3.0 will become a must-have feature for users who wish to improve and optimize graphic performance, as well as have the latest technology available to them.

Next-gen Technology

Native SATA 6Gb/s Support
The Intel® B75 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

Native USB 3.0 Support
The Intel® B75 Chipset natively supports next-generation USB 3.0 technology. Experience ultra-fast data transfer at 4.8Gbps with USB 3.0 – the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10 times faster and is also backward compatible with USB 2.0 components.

LucidLogix Virtu MVP

Up to 60% Hybrid Graphics Boost and 3X Faster Video Conversion
LucidLogix Virtu MVP featuring HyperFormance™ Technology boosts your discrete graphics card up to 60% beyond its original performance through the test of 3DMark Vantage. Designed for Intel® processor graphics and Windows® 7 PCs, it perfectly combines the performance of discrete graphics cards with fast computing iGPU. Also with the newly designed Virtual Sync, users can enjoy a smoother gaming experience by eliminating tearing artifacts. LucidLogix Virtu MVP could also dynamically assign tasks to the best available graphics resource, based on power, performance and system load. This allows users to fully utilize 3x faster video conversion with Intel® Quick Sync Video technology while retaining high-end 3D rendering and gaming performance, provided by both NVIDIA® and AMD graphic cards. When the discrete graphics card is not required, power consumption goes automatically down to near zero, making the system more environmentally-friendly. For users searching for perfection, LucidLogix Virtu MVP provides great graphical performance and the best flexibility and efficiency.

ASUS Exclusive Features

GPU Boost

Go to the Limit with iGPU Level Up!
GPU Boost accelerates the integrated GPU for extreme graphics performance. The user-friendly interface facilitates flexible frequency adjustments. It easily delivers stable system-level upgrades for every use.

EPU

Energy Efficiency All Around
Tap into the world's first real-time PC power saving chip through a simple onboard switch or AI Suite II utility. Get total system-wide energy optimization by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity!

Network iControl

Real-time Network Bandwidth Control
With a single-click on/off button, the application currently in use has its data and network bandwidth prioritized over other programs. Moreover, you can prioritize your favorite software easily by configuring profiles through the intuitive user interface. Within the profile, programs can be pre-scheduled to run in a specific time period to avoid network congestion and long-waits on downloads. Auto PPPoE network connection provides a one-step setup for enhanced online convenience. Overall, it's an intuitive network bandwidth control center.

AI Suite II

One-stop Access to Innovative ASUS Features
With its user-friendly interface, ASUS AI Suite II consolidates all the exclusive ASUS features into one simple to use software package. It allows users to supervise overclocking, energy management, fan speed control, voltage and sensor readings, and even interact with mobile devices via Bluetooth. This all-in-one software offers diverse and ease to use functions, with no need to switch back and forth between different utilities.
ASUS FanXpert

Active Quiet & Cool
ASUS Fan Xpert intelligently allows users to adjust both the CPU and chassis fan speed according to different ambient temperature , which is caused by different climate conditions in different geographic regions and system loading.Built-in variety of useful profiles offer flexible controls of fan speed to achieve a quiet and cool environment.

ASUS Anti-Surge Protection
This special design prevents expensive devices and the motherboard from damage caused by power surges from switching power supply(PSU).

CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS UEFI BIOS (EZ Mode)

Flexible and Easy BIOS Interface
ASUS UEFI BIOS offers the first mouse-controlled graphical BIOS designed with selectable modes, providing a user-friendly interface that goes beyond the traditional keyboard-only controls. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

ASUS exclusive interface
EZ Mode displays frequently-accessed info. Users can choose system performance settings, and drag and drop boot priorities. Advanced Mode for performance enthusiasts includes detailed DRAM settings via a dedicated memory info page for complete insight.

New upgrade! Quick and easy information for enhanced system control
- F12 BIOS snapshot hotkey for sharing UEFI information and troubleshooting;
- New F3 Shortcut for most accessed information;
- ASUS DRAM SPD (Serial Presence Detect) information for accessing memory information, detecting faulty DIMMs, and helping with difficult POST situations.

RoHS

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8B75-M/CSM, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, LGA 1155 (Socket H2), DDR3-SDRAM, 32 GB

Long summary description ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8B75-M/CSM. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit Ethernet

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
Supported processor sockets
LGA 1155 (Socket H2)
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1800, 2000, 2200 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA, SATA II, SATA III
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card family
Intel
Maximum resolution
2048 x 1536 pixels
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
1
Number of SATA II connectors
5
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
Number of COM connectors
1
TPM connector
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
LAN controller
Realtek RTL8111F
Networking features
Gigabit Ethernet
Features
Motherboard chipset *
Intel® H61
Audio chip
VIA VT1708S
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Certification
RoHS
Expansion slots
PCI Express x16 slots
1
PCI slots
2
PCI Express slots version
2.0
BIOS
BIOS type *
AMI
BIOS memory size
16 Mbit
ACPI version
2.0a
Processor special features
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
244 mm
Depth
226 mm
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
AGP x4 slots
1
Quick installation guide
Yes
Number of DIMM slots
2
Number of processors supported
1
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:13:06
Uk has collected 2 expert reviews for ASUS P8B75-M/CSM motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%