ASUS logo

ASUS P7P55D-LE motherboard LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148709
Info modified on:
04 Apr 2019, 12:00:39
Short summary description ASUS P7P55D-LE motherboard LGA 1156 (Socket H) ATX:

ASUS P7P55D-LE, LGA 1156 (Socket H), 16 GB, 0, 1, 5, 10, Realtek RTL8112L, ATX, ATX

Long summary description ASUS P7P55D-LE motherboard LGA 1156 (Socket H) ATX:

ASUS P7P55D-LE. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8112L. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.