ASUS logo

ASUS P7P55 WS SUPERCOMPUTER motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44381
Info modified on:
21 Jun 2018, 16:57:56
Short summary description ASUS P7P55 WS SUPERCOMPUTER motherboard Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55 WS SUPERCOMPUTER, Intel, LGA 1156 (Socket H), Intel® Core™ i5, 16 GB, 0, 1, 0+1, 5, JBOD, 10/100/1000 Mbps

Long summary description ASUS P7P55 WS SUPERCOMPUTER motherboard Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55 WS SUPERCOMPUTER. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i5. Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.