ASUS logo

ASUS P7H55-M LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91066
Info modified on:
30 Oct 2024, 13:08:04
Short summary description ASUS P7H55-M LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, micro ATX, 7.1 channels

Long summary description ASUS P7H55-M LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS memory size: 64 Mbit. Width: 244 mm, Depth: 224 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.