ASUS logo

ASUS P7H55-M PRO motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237057
Info modified on:
30 Oct 2024, 13:05:47
Short summary description ASUS P7H55-M PRO motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M PRO, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 1748 MB, Gigabit LAN

Long summary description ASUS P7H55-M PRO motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M PRO. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1748 MB. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.