ASUS logo

ASUS P7H55-M LX motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291518
Info modified on:
30 Oct 2024, 13:05:29
Short summary description ASUS P7H55-M LX motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M LX, LGA 1156 (Socket H), 8 GB, Non-ECC, 1066,1333 MHz, Realtek RTL8112L, Gigabit LAN

Long summary description ASUS P7H55-M LX motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M LX. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.