ASUS logo

ASUS P7F7-E WS SuperComputer Intel® 3450 LGA 1156 (Socket H) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59098
Info modified on:
30 Oct 2024, 13:10:12
Short summary description ASUS P7F7-E WS SuperComputer Intel® 3450 LGA 1156 (Socket H) ATX:

ASUS P7F7-E WS SuperComputer, Intel, LGA 1156 (Socket H), 16 GB, ECC, ATX, Intel® 3450

Long summary description ASUS P7F7-E WS SuperComputer Intel® 3450 LGA 1156 (Socket H) ATX:

ASUS P7F7-E WS SuperComputer. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: ECC. Motherboard form factor: ATX, Motherboard chipset: Intel® 3450, Audio output channels: 7.1+2 channels. BIOS memory size: 64 Mbit. Width: 305 mm, Depth: 245 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.