ASUS logo

ASUS P6T6 WS Revolution Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78936
Info modified on:
30 Oct 2024, 13:09:56
Short summary description ASUS P6T6 WS Revolution Socket B (LGA 1366) ATX:

ASUS P6T6 WS Revolution, Socket B (LGA 1366), 12 GB, ECC & Non-ECC, 0, 1, 5, 10, Realtek RTL8111C, Gigabit Ethernet

Long summary description ASUS P6T6 WS Revolution Socket B (LGA 1366) ATX:

ASUS P6T6 WS Revolution. Processor socket: Socket B (LGA 1366). Maximum internal memory: 12 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD2000B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.