ASUS logo

ASUS P6T motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147395
Info modified on:
12 Jun 2018, 16:28:31
Short summary description ASUS P6T motherboard Socket B (LGA 1366) ATX:

ASUS P6T, Intel, Socket B (LGA 1366), 12 GB, 0, 1, 10, Realtek RTL8111C, Gigabit LAN

Long summary description ASUS P6T motherboard Socket B (LGA 1366) ATX:

ASUS P6T. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 12 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.