ASUS logo

ASUS P6T WS Professional Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71435
Info modified on:
30 Oct 2024, 13:10:31
Short summary description ASUS P6T WS Professional Socket B (LGA 1366) ATX:

ASUS P6T WS Professional, Intel, Socket B (LGA 1366), 24 GB, ECC & Non-ECC, Triple channel, Realtek RTL8111C

Long summary description ASUS P6T WS Professional Socket B (LGA 1366) ATX:

ASUS P6T WS Professional. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: ECC & Non-ECC, Controller type: Triple channel. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Power source type: ATX, Overclocking features: CrashFree BIOS 3 EZ Flash 2 C.P.R.(CPU Parameter Recall) SFS (Stepless Frequency Selection) O.C..... BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.