ASUS logo

ASUS P5VDC-MX LGA775 Pentium D/Pentium 4/Celeron VIA P4M800 Pro LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92331
Info modified on:
04 Apr 2019, 06:32:40
Short summary description ASUS P5VDC-MX LGA775 Pentium D/Pentium 4/Celeron VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

ASUS P5VDC-MX LGA775 Pentium D/Pentium 4/Celeron, Intel, LGA 775 (Socket T), 64 MB, UniChrome Pro, Realtek RTL8201CL, 10/100Mb Ethernet

Long summary description ASUS P5VDC-MX LGA775 Pentium D/Pentium 4/Celeron VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

ASUS P5VDC-MX LGA775 Pentium D/Pentium 4/Celeron. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum graphics card memory: 64 MB, Graphics card: UniChrome Pro. LAN controller: Realtek RTL8201CL, Networking features: 10/100Mb Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800 Pro, Audio output channels: 6.1 channels. Width: 245 mm, Depth: 245 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.