ASUS logo

ASUS P5VD2-VM motherboard VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241832
Info modified on:
11 Dec 2018, 15:29:59
Short summary description ASUS P5VD2-VM motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

ASUS P5VD2-VM, Intel, LGA 775 (Socket T), 4 GB, 0, 1, JBOD, 256 MB, Gigabit Ethernet

Long summary description ASUS P5VD2-VM motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

ASUS P5VD2-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Maximum graphics card memory: 256 MB. Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.