ASUS logo

ASUS P5VD2-MX SE motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208475
Info modified on:
30 Oct 2024, 13:11:12
Short summary description ASUS P5VD2-MX SE motherboard LGA 775 (Socket T) ATX:

ASUS P5VD2-MX SE, Intel, LGA 775 (Socket T), 1066 MHz, 2 GB, Non-ECC, 10/100 LAN

Long summary description ASUS P5VD2-MX SE motherboard LGA 775 (Socket T) ATX:

ASUS P5VD2-MX SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC, Controller type: 10/100 LAN. Motherboard form factor: ATX, Audio chip: Realtek ALC660, Power source type: ATX. BIOS memory size: 16 Mbit. Bundled software: ASUS Screen Saver Anti-virus ASUS PC Probe II ASUS Update VCT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.