ASUS logo

ASUS P5QPL-VM EPU LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114299
Info modified on:
30 Oct 2024, 13:09:17
Short summary description ASUS P5QPL-VM EPU LGA 775 (Socket T) micro ATX:

ASUS P5QPL-VM EPU, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Atheros L1E, Gigabit Ethernet

Long summary description ASUS P5QPL-VM EPU LGA 775 (Socket T) micro ATX:

ASUS P5QPL-VM EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. LAN controller: Atheros L1E, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio chip: Realtek ALC887, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.