ASUS logo

ASUS P5QPL-AM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308478
Info modified on:
30 Oct 2024, 13:05:04
Short summary description ASUS P5QPL-AM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5QPL-AM, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 8 GB, Non-ECC, 667,800,1066 MHz, GMA X4500

Long summary description ASUS P5QPL-AM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5QPL-AM. Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 667,800,1066 MHz. Graphics card: GMA X4500. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.