ASUS logo

ASUS P5QL Pro LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104614
Info modified on:
30 Oct 2024, 13:06:11
Short summary description ASUS P5QL Pro LGA 775 (Socket T) ATX:

ASUS P5QL Pro, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, Gigabit LAN, ATX

Long summary description ASUS P5QL Pro LGA 775 (Socket T) ATX:

ASUS P5QL Pro. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.