ASUS P5Q-VM, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 1849 MB, Realtek RTL8111C
ASUS P5Q-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1849 MB. LAN controller: Realtek RTL8111C, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200