ASUS logo

ASUS P5Q-EM DO - Intel Socket 775 LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113890
Info modified on:
30 Oct 2024, 13:11:22
Short summary description ASUS P5Q-EM DO - Intel Socket 775 LGA 775 (Socket T) micro ATX:

ASUS P5Q-EM DO - Intel Socket 775, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, 0+1, 5, 1894 MB

Long summary description ASUS P5Q-EM DO - Intel Socket 775 LGA 775 (Socket T) micro ATX:

ASUS P5Q-EM DO - Intel Socket 775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5. Maximum graphics card memory: 1894 MB. Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.