ASUS logo

ASUS P5Q SE/R motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129256
Info modified on:
30 Oct 2024, 13:09:06
Short summary description ASUS P5Q SE/R motherboard LGA 775 (Socket T) ATX:

ASUS P5Q SE/R, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, 5, 10, Atheros L1E

Long summary description ASUS P5Q SE/R motherboard LGA 775 (Socket T) ATX:

ASUS P5Q SE/R. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Atheros L1E, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.