location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5P800-VM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5P800-VM
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5P800-VM LGA775 socket for Intel® 65nm Pentium D/Pentium 4/Celeron CPU / Intel 865G + Intel ICH5 / 800/ 533 MHz / Dual-channel DDR400 / Intel® Extreme Graphics 2 / 1 x AGP 8X / 2 *ATA133 ,2 x SATA / 10/100 LAN / 6-Channel audio
More>>>
ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX:
The official description of ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel LGA775 Pentium 4 CPU/Dual-Core CPU/64-bit CPU support

The motherboard is capable of supporting the Intel LGA775 Pentium 4, the dual-core CPU, as well as compatibility of either 64- or 32-bit architecture. Featuring 800/533MHz FSB, Hyper Threading Technology, dedicated L2 cache, and core-speeds up to 3.8GHz and beyond, the motherboard delivers advanced system performance, faster memory access, and increased productivity.

Short summary description ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5P800-VM, Intel, LGA 775 (Socket T), 4 GB, Realtek 8100C 10/100 LAN, micro ATX, ATX

Long summary description ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5P800-VM motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5P800-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Realtek 8100C 10/100 LAN. Motherboard form factor: micro ATX, Power source type: ATX. BIOS memory size: 32 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
2
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
Networking features
Realtek 8100C 10/100 LAN
Features
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x AGP 8X 3 x PCI
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
245 mm
Depth
245 mm
Packaging content
Bundled software
ASUS PC Probe I Anti-virus software (OEM) ASUS LiveUpdate Utility
Other features
Audio output
Realtek ALC655 6-Ch CODEC
Graphics controller
Intel Extreme Graphics 2
Country Distributor
United Kingdom 1 distributor(s)