ASUS logo

ASUS P5P43TD PRO motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201566
Info modified on:
30 Oct 2024, 13:05:54
Short summary description ASUS P5P43TD PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5P43TD PRO, Intel, LGA 775 (Socket T), Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 16 GB, Non-ECC, 0, 1

Long summary description ASUS P5P43TD PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5P43TD PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. LAN controller: Atheros L1E. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.