ASUS logo

ASUS P5P41T-LE motherboard Intel® G41 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287211
Info modified on:
30 Oct 2024, 13:08:11
Short summary description ASUS P5P41T-LE motherboard Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5P41T-LE, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® Dual-Core, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description ASUS P5P41T-LE motherboard Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5P41T-LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® Dual-Core. Maximum internal memory: 8 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® G41. BIOS type: AMI, BIOS memory size: 64 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.