ASUS P5N73-CM, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 0, 1, 0+1, 5, JBOD, GeForce 7100
ASUS P5N73-CM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Graphics card: GeForce 7100. LAN controller: Realtek RTL8211CL, Networking features: Gigabit LAN