ASUS logo

ASUS P5LD2 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58270
Info modified on:
13 Jun 2018, 16:50:30
Short summary description ASUS P5LD2 motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Marvell 88E8053 PCI-E Gb LAN controller, ATX

Long summary description ASUS P5LD2 motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8053 PCI-E Gb LAN controller. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II AI Booster Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.