ASUS logo

ASUS MB INTEL P5LD2-VM LGA 775 (Socket T) micro ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118868
Info modified on:
04 Apr 2019, 05:29:16
Short summary description ASUS MB INTEL P5LD2-VM LGA 775 (Socket T) micro ATX:

ASUS MB INTEL P5LD2-VM, Intel, LGA 775 (Socket T), 4 GB, Intel Gb LAN, micro ATX, ATX

Long summary description ASUS MB INTEL P5LD2-VM LGA 775 (Socket T) micro ATX:

ASUS MB INTEL P5LD2-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Intel Gb LAN. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.