ASUS P5LD2-VM DH, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 0, 1, 10, GMA 950
ASUS P5LD2-VM DH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Graphics card: GMA 950. LAN controller: Intel® 82573L