- - Intel LGA 775 (Socket T)
- - ATX 7.1 channels
- - DDR2-SDRAM 4 DIMM Non-ECC Maximum internal memory: 4 GB
P5KPL/EPU, Intel G31/ICH7, DDR2 1066/800/667
LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.
LGA775 Intel® Core™2 Processor
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1600(O.C.)/1333/1066/800 MHz Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Dual-Channel DDR2 1066(O.C.)
DDR2 1066(O.C.) memory provides great performance for 3D graphics and other memory demanding applications on next generation memory technology.
PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 and x4 also outperforms PCI interface with its exceptional high bandwidth. The high speed PCI Express interface creates new usages on desktop PCs.
SATA 3Gb/s
Serial ATA3.0Gb/s is the next generation ATA specification that provides scalable performance for today and tomorrow. With up to 300MB/s data transfer rate, Serial ATA II is faster than current Parallel ATA, while providing 100% software compatibility.
EPU
The ASUS EPU (Energy Processing Unit) provides total system power management by detecting current PC loadings and intelligently moderating power in real-time. It automatically provides the most appropriate power usage for the CPU, VGA card, hard drives, and CPU/chassis fans- helping save power and money!
High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality audio output, jack-detect feature automatically.
S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via an optical or coaxial S/PDIF-out (SONY-PHILIPS Digital Interface) jack. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.
ASUS Express Gate
Surf the Internet in 5-second-boot time without entering Windows
With a fast bootup speed of only 5 seconds, the ASUS Express Gate offers an optional Linux OS bootup that allows you to enjoy instant access to commonly used functions like accessing the Internet, VoIP, and Web emailing without entering the OS.
ASUS AI NET2
Diagnose LAN connection before entering OS! Network problems are often caused by bad cable connection. AI NET2 remotely detects cable connection the second you turn on the system, and any faulty connections are reported back up to 100 meters at 1 meter accuracy.
Gigabit Lan
With Intel CSA-based Gigabit LAN controller, network data can be transferred at a much higher rate with lower latency. This new interface performs networking tasks more efficiently, and achieves bi-directional gigabit speeds.
ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.
C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.
EZ Flash2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash is a user-friendly BIOS update utility. Simply press the pre-defined hotkey to launch this tool and update BIOS from a floppy disk before entering the OS.
CrashFree BIOS 3
Simply restore corrupted BIOS data from USB flash disk
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.
MyLogo2
Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.
Compliance with the RoHS Directive
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
ASUS P5KPL/EPU, Intel, LGA 775 (Socket T), DDR2-SDRAM, 4 GB, DIMM, Dual-channel
ASUS P5KPL/EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Supported memory types: DDR2-SDRAM, Maximum internal memory: 4 GB, Memory slots type: DIMM. Networking features: Gigabit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX