location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5KPL-AM EPU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5KPL-AM EPU
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core
  • - micro ATX VIA VT1708 5.1 channels
  • - 2 Non-ECC Maximum internal memory: 4 GB
  • - GMA 3100
  • - 64 Mbit
Long product name ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5KPL-AM EPU, Intel G31/ICH7, DDR2 1066/800/667, PCI-E, PCI
More>>>
ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX:
The official description of ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel® Core™2 Extreme / Core™2 Quad / Core™2 Duo CPU support
This motherboard supports Intel® LGA775 Core™ 2 Extreme / Core™ 2 Quad/ Core™ 2 Duo processors, which are excellent for multitasking, multimedia, and enthusiastic gamers with 1600 (O.C.)/1333/ 1066/ 800 MHz FSB. This motherboard also supports Intel® CPUs in the 45nm manufacturing process.

Intel® G31 Chipset
The Intel® G31 Express Chipset boosts your gaming and multimedia experience with the integrated graphics engine Intel® Graphics Media Accelerator 3100. It supports 1066MHz FSB (front-side-bus), and delivers breakthrough advances in 3D and 2D graphics; and video capabilities. This integrated chipset is able to meet the changing display requirements of visually rich applications and features the Intel® Clear Video Technology - which trailblazes new standards in high-definition video, crisp imaging, and accurate color control.

DDR2 1066 (O.C.)/800/667 support
This motherboard supports DDR2 memory that features data transfer rates of 1066 (O.C.)/ 800/ 667 MHz providing great performance for 3D graphics and other memory-demanding applications.

Serial ATA 3Gb/s technology
This motherboard supports hard drives based on the Serial ATA (SATA) 3Gb/s storage specifications, delivering enhanced scalability and doubling the bus bandwidth for high-speed data saving and retrieval.

Gigabit LAN solution
The onboard LAN controller is a highly integrated Gb LAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

ASUS EPU
The ASUS EPU (Energy Processing Unit) provides total system power management by detecting current PC loadings and intelligently moderating power in real-time. It automatically provides the most appropriate power usage to save power and money!

Turbo Key
ASUS Turbo Key allows you to turn the PC power button into an overclocking button. After you easy setup, Turbo Key boosts performances without interrupting ongoing work or games, simply through pressing the button.

EZ Flash 2
ASUS EZ Flash 2 is a utility that allows you to update the BIOS without using an OS-based utility.

CrashFree BIOS 3
ASUS CrashFree BIOS 3 is an auto-recovery tool that allows you to restore a corrupted BIOS file using the bundled support DVD or USB disk that contains the latest BIOS file.

AI NET2
ASUS AI NET2 remotely detects the cable connection immediately after turning on the system, and any faulty cable connections are reported back up to 100 meters at 1 meter accuracy.

Q-Fan
ASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.

MyLogo 2
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

C.P.R.(CPU Parameter Recall)
The BIOS C.P.R. feature automatically restores the CPU default settings when the system hangs due to overclocking failure. C.P.R. eliminates the need to open the system chassis and clear the RTC data. Simply shut down and reboot the system, and the BIOS automatically restores the CPU parameters to their default settings.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5KPL-AM EPU, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 4 GB, GMA 3100, micro ATX

Long summary description ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5KPL-AM EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 4 GB. Graphics card: GMA 3100. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: VIA VT1708. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core
Memory
Number of memory slots *
2
Non-ECC
Yes
Maximum internal memory *
4 GB
Graphics
Graphics card
GMA 3100
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
6
Microphone in
Yes
Parallel ports quantity
1
COM ports quantity
1
Features
Audio chip
VIA VT1708
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Certification
RoHS
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
244 mm
Depth
193 mm
Packaging content
Drivers included
Yes
Other features
Special features
MyLogo 2 EZ Flash 2 CrashFree BIOS 3 Q-Fan AI NET2 Turbo Key EPU-L
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 07:07:26
Uk has collected 1 expert review for ASUS P5KPL-AM EPU motherboard LGA 775 (Socket T) micro ATX and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)