ASUS logo

ASUS P5K-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202781
Info modified on:
30 Oct 2024, 13:07:57
Short summary description ASUS P5K-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5K-VM, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 256 MB, GMA 3100

Long summary description ASUS P5K-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5K-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 256 MB, Graphics card: GMA 3100. LAN controller: Marvell 88E8056, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio chip: Realtek ALC883, Power source type: ATX

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.