ASUS logo

ASUS P5K WS motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123040
Info modified on:
30 Oct 2024, 13:08:03
Short summary description ASUS P5K WS motherboard LGA 775 (Socket T) ATX:

ASUS P5K WS, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, RealTek ALC888

Long summary description ASUS P5K WS motherboard LGA 775 (Socket T) ATX:

ASUS P5K WS. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio chip: RealTek ALC888, Power source type: ATX. Width: 305 mm, Depth: 245 mm. Bundled software: AI Booster ASUS PC Probe II Symantec NIS 2006 Adobe Acrobat Reader ver 7.0 Microsoft Direct X ver...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.