ASUS logo

ASUS P5K SE/EPU motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211989
Info modified on:
30 Oct 2024, 13:05:08
Short summary description ASUS P5K SE/EPU motherboard LGA 775 (Socket T) ATX:

ASUS P5K SE/EPU, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, 7.1 channels

Long summary description ASUS P5K SE/EPU motherboard LGA 775 (Socket T) ATX:

ASUS P5K SE/EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. Width: 305 mm, Depth: 193 mm. Expansion slots: - 2 x PCIe x16 - 2 x PCIe x1 - 2 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.