ASUS logo

ASUS P5K Premium/WiFi-AP LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106804
Info modified on:
12 Jun 2018, 16:29:49
Short summary description ASUS P5K Premium/WiFi-AP LGA 775 (Socket T) ATX:

ASUS P5K Premium/WiFi-AP, Intel, LGA 775 (Socket T), 0, 1, 10, Dual Gigabit Ethernet, ATX, 7.1 channels

Long summary description ASUS P5K Premium/WiFi-AP LGA 775 (Socket T) ATX:

ASUS P5K Premium/WiFi-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). RAID levels: 0, 1, 10. Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.