ASUS logo

ASUS MB INTEL S775 P5GDC PRO ATX Intel® 915P Express

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63451
Info modified on:
04 Apr 2019, 04:53:20
Short summary description ASUS MB INTEL S775 P5GDC PRO ATX Intel® 915P Express:

ASUS MB INTEL S775 P5GDC PRO ATX, 4 GB, Marvell 88E8053 PCIe Gigabit LAN Controller, ATX, Intel® 915P Express, ATX, C-Media High Definition Audio 8-channel CODEC

Long summary description ASUS MB INTEL S775 P5GDC PRO ATX Intel® 915P Express:

ASUS MB INTEL S775 P5GDC PRO ATX. Maximum internal memory: 4 GB. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Audio output: C-Media High Definition Audio 8-channel CODEC. Expansion slots: 1 x PCI Express x16 slot for discrete graphics card; 2 x PCI Express x1; 3 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.