ASUS P5GC-VM PRO, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, GMA 950, Gigabit Ethernet
ASUS P5GC-VM PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 950. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883