ASUS P5G41T-M/CSM, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® Dual-Core, 8 GB, Dual-channel, Non-ECC
ASUS P5G41T-M/CSM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® Dual-Core. Maximum internal memory: 8 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41