ASUS logo

ASUS P5G41-M LX2 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162985
Info modified on:
30 Oct 2024, 13:05:42
Short summary description ASUS P5G41-M LX2 LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX2, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, GMA X4500, Fast Ethernet

Long summary description ASUS P5G41-M LX2 LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Graphics card: GMA X4500. Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.