ASUS logo

ASUS P5E3 Deluxe LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98518
Info modified on:
30 Oct 2024, 13:06:32
Short summary description ASUS P5E3 Deluxe LGA 775 (Socket T) ATX:

ASUS P5E3 Deluxe, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, 7.1 channels

Long summary description ASUS P5E3 Deluxe LGA 775 (Socket T) ATX:

ASUS P5E3 Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS type: AMI, BIOS memory size: 16 Mbit. Bundled software: ASUS PC Probe II ASUS AI Image-Editing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.