ASUS P5E-VM/DO, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 384 MB
ASUS P5E-VM/DO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 384 MB, Graphics card: GMA 3100. Networking features: Gigabit Ethernet