ASUS logo

ASUS P5E-VM DO motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133936
Info modified on:
30 Oct 2024, 13:08:14
Short summary description ASUS P5E-VM DO motherboard LGA 775 (Socket T) ATX:

ASUS P5E-VM DO, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 384 MB

Long summary description ASUS P5E-VM DO motherboard LGA 775 (Socket T) ATX:

ASUS P5E-VM DO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 384 MB, Graphics card: GMA 3100. Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.