ASUS logo

ASUSPRO P5440UA-0341A8250U laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71352
Info modified on:
14 Jun 2024, 03:39:40
Short summary description ASUSPRO P5440UA-0341A8250U laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUSPRO P5440UA-0341A8250U, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUSPRO P5440UA-0341A8250U laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUSPRO P5440UA-0341A8250U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.23 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.