ASUS logo

ASUS MB INTEL S478 P4V8X-X ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110906
Info modified on:
12 Jun 2018, 09:51:19
Short summary description ASUS MB INTEL S478 P4V8X-X ATX:

ASUS MB INTEL S478 P4V8X-X ATX, 3 GB, Realtek 10/100 Mbps Ethernet LAN, ATX, ATX, 305 x 193, ADI AD1980 SoundMAX 6-kanaals CODEC

Long summary description ASUS MB INTEL S478 P4V8X-X ATX:

ASUS MB INTEL S478 P4V8X-X ATX. Maximum internal memory: 3 GB. Networking features: Realtek 10/100 Mbps Ethernet LAN. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 193, Audio output: ADI AD1980 SoundMAX 6-kanaals CODEC. Expansion slots: 1 x AGP 8X/ 4X (alleen 0.8V, 1.5V); 5 x PCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.