ASUS logo

ASUS P4R800-VM motherboard Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162392
Info modified on:
30 Oct 2024, 13:11:36
Short summary description ASUS P4R800-VM motherboard Socket 478 micro ATX:

ASUS P4R800-VM, Intel, Socket 478, Intel® Celeron®, Intel® Pentium® 4, DDR-SDRAM, 4 GB, DIMM

Long summary description ASUS P4R800-VM motherboard Socket 478 micro ATX:

ASUS P4R800-VM. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®, Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 4 GB, Memory slots type: DIMM. Maximum graphics card memory: 128 MB. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.