ASUS logo

ASUS P4PE2-X motherboard Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164974
Info modified on:
08 Jan 2019, 08:56:09
Short summary description ASUS P4PE2-X motherboard Socket 478 ATX:

ASUS P4PE2-X, Intel, Socket 478, Intel® Celeron®, Intel® Pentium® 4, DDR-SDRAM, 2 GB, DIMM

Long summary description ASUS P4PE2-X motherboard Socket 478 ATX:

ASUS P4PE2-X. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®, Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 2 GB, Memory slots type: DIMM. Networking features: Realtek RTL8101L 10/100 Mbps LAN PCI controller. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: AMI, BIOS memory size: 3 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.