ASUS logo

ASUS P4PE-X motherboard Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136217
Info modified on:
30 Oct 2024, 13:11:44
Short summary description ASUS P4PE-X motherboard Socket 478 ATX:

ASUS P4PE-X, Intel, Socket 478, Intel® Celeron®, 2 GB, Non-ECC, 10/100Mbps

Long summary description ASUS P4PE-X motherboard Socket 478 ATX:

ASUS P4PE-X. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. Networking features: 10/100Mbps. Motherboard form factor: ATX, Power source type: ATX. Width: 229 mm, Depth: 305 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.