ASUS logo

ASUS P4P800-VM motherboard Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330676
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS P4P800-VM motherboard Socket 478 ATX:

ASUS P4P800-VM, Intel, Socket 478, Intel® Celeron®, Intel® Pentium® 4, DDR-SDRAM, 4 GB, DIMM

Long summary description ASUS P4P800-VM motherboard Socket 478 ATX:

ASUS P4P800-VM. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®, Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 4 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Networking features: Intel 10/100 Mbps LAN. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.